Bourns, Inc. Fixed Inductors CM252016-10NKL

Description
10nH Unshielded Wirewound Inductor 280mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 280mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM252016-10NKL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM252016-10NKL-ND
Fixed Inductors CM252016-10NKL-ND
10nH Unshielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM252016-10NKL-ND
Product Name Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Polymer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details