Bourns, Inc. 140MA 2.65OHM 140 mA Inductor and Choke CM201212-R56KL

Description
FIXED IND 560NH 140MA 2.65OHM SM / 560 nH Unshielded Wirewound Inductor 140 mA 2.65Ohm Max 0805 (2012 Metric) Product overview: CM201212-R56KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 2.65OHM, 140 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 2.65OHM, 140 mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM201212-R56KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560NH 140MA 2.65OHM SM / 560 nH Unshielded Wirewound Inductor 140 mA 2.65Ohm Max 0805 (2012 Metric) Product overview: CM201212-R56KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 2.65OHM, 140 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 2.65OHM, 140 mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM201212-R56KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
140MA 2.65OHM 140 mA Inductor and Choke - 71-CM201212-R56KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140MA 2.65OHM 140 mA Inductor and Choke
71-CM201212-R56KL
140MA 2.65OHM 140 mA Inductor and Choke 71-CM201212-R56KL
FIXED IND 560NH 140MA 2.65OHM SM / 560 nH Unshielded Wirewound Inductor 140 mA 2.65Ohm Max 0805 (2012 Metric) Product overview: CM201212-R56KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 2.65OHM, 140 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 2.65OHM, 140 mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM201212-R56KL can be used for catalog matching and distributor lookup.

FIXED IND 560NH 140MA 2.65OHM SM / 560 nH Unshielded Wirewound Inductor 140 mA 2.65Ohm Max 0805 (2012 Metric) Product overview: CM201212-R56KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 2.65OHM, 140 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 2.65OHM, 140 mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM201212-R56KL can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
969620-CM201212-R56KL
Inductors, Coils, Chokes - Fixed Inductors 969620-CM201212-R56KL
Win Source Part Number: 969620-CM201212-R56K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM201212 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 nH Height - Seated (Max): 0.058" (1.47mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Polymer Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 100MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 2.65Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CM201212 Product Status: Obsolete

Win Source Part Number: 969620-CM201212-R56KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM201212
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 560 nH
Height - Seated (Max): 0.058" (1.47mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Polymer
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 100MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 2.65Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CM201212
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM201212-R56KL 969620-CM201212-R56KL
Product Name 140MA 2.65OHM 140 mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option SMD (SMT) Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 0.5600 microH 0.5600 microH
Inductance Tolerance 10 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers