Bourns, Inc. 0.0082uH 100MHz 0.4A Inductor and Choke CM160808-8N2JL

Description
Inductor General Purpose Laser Cut 0.0082uH 5% 100MHz 9Q-Factor Alumina 0.4A 0.28Ohm DCR 0603 T/R Product overview: CM160808-8N2JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM160808-8N2JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Laser Cut 0.0082uH 5% 100MHz 9Q-Factor Alumina 0.4A 0.28Ohm DCR 0603 T/R Product overview: CM160808-8N2JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM160808-8N2JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0082uH 100MHz 0.4A Inductor and Choke - 71-CM160808-8N2JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0082uH 100MHz 0.4A Inductor and Choke
71-CM160808-8N2JL
0.0082uH 100MHz 0.4A Inductor and Choke 71-CM160808-8N2JL
Inductor General Purpose Laser Cut 0.0082uH 5% 100MHz 9Q-Factor Alumina 0.4A 0.28Ohm DCR 0603 T/R Product overview: CM160808-8N2JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM160808-8N2JL can be used for catalog matching and distributor lookup.

Inductor General Purpose Laser Cut 0.0082uH 5% 100MHz 9Q-Factor Alumina 0.4A 0.28Ohm DCR 0603 T/R Product overview: CM160808-8N2JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM160808-8N2JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
957943-CM160808-8N2JL
Inductors, Coils, Chokes - Fixed Inductors 957943-CM160808-8N2JL
Win Source Part Number: 957943-CM160808-8N2J L Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM160808 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 nH Height - Seated (Max): 0.037" (0.94mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Alumina Q @ Freq: 9 @ 100MHz Frequency - Self Resonant: 3.5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 280mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1005S8N2JT000; MLG1005S8N2J; MLG1005S8N2JTD25; AQ1058N2J-T; HK10058N2J-T; AIMC-0805-8N2J-T; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CM160808 Product Status: Obsolete

Win Source Part Number: 957943-CM160808-8N2JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM160808
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 8.2 nH
Height - Seated (Max): 0.037" (0.94mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Alumina
Q @ Freq: 9 @ 100MHz
Frequency - Self Resonant: 3.5GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 280mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MLG1005S8N2JT000; MLG1005S8N2J; MLG1005S8N2JTD25; AQ1058N2J-T; HK10058N2J-T; AIMC-0805-8N2J-T;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CM160808
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM160808-8N2JL 957943-CM160808-8N2JL
Product Name 0.0082uH 100MHz 0.4A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Alumina
Inductance Tolerance 5 (+/- %)
Q Factor 9
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details