Bourns, Inc. Fixed Inductors CM160808-1N8DL

Description
1.8nH Unshielded Wirewound Inductor 500mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 500mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM160808-1N8DL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM160808-1N8DL-ND
Fixed Inductors CM160808-1N8DL-ND
1.8nH Unshielded Wirewound Inductor 500mA 80mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 500mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM160808-1N8DL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details