Bourns, Inc. Fixed Inductors CM100505-8N2JL

Description
8.2nH Unshielded Wirewound Inductor 320mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 320mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM100505-8N2JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM100505-8N2JLTR-ND
Fixed Inductors CM100505-8N2JLTR-ND
8.2nH Unshielded Wirewound Inductor 320mA 350mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 320mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM100505-8N2JLTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers