Bourns, Inc. Fixed Inductors CM100505-47NJL

Description
47nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM100505-47NJL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM100505-47NJL-ND
Fixed Inductors CM100505-47NJL-ND
47nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM100505-47NJL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details