The CM100505-1N0DL is a fixed inductor from Win Source Electronics, designed for surface mount applications. It features a ferrite core and is constructed with copper wire, encapsulated in epoxy resin. The inductor operates within a temperature range of -40 °C to +125 °C, with a maximum ambient temperature of 100 °C and a maximum temperature rise of 20 °C. It is rated for a current of 400 mA and has a maximum DC resistance of 50 mΩ. The part is RoHS compliant and is packaged in a reel format, with a quantity of 10,000 units per package. This component is suitable for applications requiring high reliability and performance in compact designs.
Manufacturer: Bourns Inc.
Win Source Part Number: 915546-CM100505-1N0D
Series: CM100505
Operating Temperature Range: -40°C ~ 100°C
Features: 1 nH Unshielded Wirewound Inductor 400 mA 50mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM100505
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
FIXED IND 1NH 400MA 50 MOHM SMD Product overview: CM100505-1N0DL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM100505-1N0DL can be used for catalog matching and distributor lookup.
1nH Unshielded Wirewound Inductor 400mA 50mOhm Max 0402 (1005 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 915546-CM100505-1N0DL | 71-CM100505-1N0DL | CM100505-1N0DL-ND |
| Product Name | Fixed Inductors - CM100505-1N0DL | SMD 400MA 50 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Inductance Range | 1.00E-3 microH | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |