Bourns, Inc. Fixed Inductors CI201210-8N2J

Description
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI201210-8N2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI201210-8N2J-ND
Fixed Inductors CI201210-8N2J-ND
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CI201210-8N2J-ND
Product Name Fixed Inductors
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details