Bourns, Inc. Fixed Inductors CI201210-1N0D

Description
1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI201210-1N0D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI201210-1N0D-ND
Fixed Inductors CI201210-1N0D-ND
1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CI201210-1N0D-ND
Product Name Fixed Inductors
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers