Bourns, Inc. SMD 200MA 2.8OHM Inductor and Choke CI160808-R22J

Description
FIXED IND 220NH 200MA 2.8OHM SMD Product overview: CI160808-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R22J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 200MA 2.8OHM SMD Product overview: CI160808-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R22J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MA 2.8OHM Inductor and Choke - 71-CI160808-R22J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 2.8OHM Inductor and Choke
71-CI160808-R22J
SMD 200MA 2.8OHM Inductor and Choke 71-CI160808-R22J
FIXED IND 220NH 200MA 2.8OHM SMD Product overview: CI160808-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R22J can be used for catalog matching and distributor lookup.

FIXED IND 220NH 200MA 2.8OHM SMD Product overview: CI160808-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R22J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CI160808-R22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-R22JTR-ND
Fixed Inductors CI160808-R22JTR-ND
220nH Unshielded Multilayer Inductor 200mA 2.8Ohm Max 0603 (1608 Metric)

220nH Unshielded Multilayer Inductor 200mA 2.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-R22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-R22JDKR-ND
Fixed Inductors CI160808-R22JDKR-ND
220nH Unshielded Multilayer Inductor 200mA 2.8Ohm Max 0603 (1608 Metric)

220nH Unshielded Multilayer Inductor 200mA 2.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-R22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-R22JCT-ND
Fixed Inductors CI160808-R22JCT-ND
220nH Unshielded Multilayer Inductor 200mA 2.8Ohm Max 0603 (1608 Metric)

220nH Unshielded Multilayer Inductor 200mA 2.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CI160808-R22J CI160808-R22JTR-ND
Product Name SMD 200MA 2.8OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details