Bourns, Inc. Fixed Inductors CI160808-8N2J

Description
8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-8N2JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-8N2JCT-ND
Fixed Inductors CI160808-8N2JCT-ND
8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-8N2JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-8N2JTR-ND
Fixed Inductors CI160808-8N2JTR-ND
8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-8N2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-8N2JDKR-ND
Fixed Inductors CI160808-8N2JDKR-ND
8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 330mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 8.2Nh, 3.5Ghz, 0603 Rohs Compliant Bourns - 92AH4194 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 3.5Ghz, 0603 Rohs Compliant Bourns
92AH4194
Inductor, 8.2Nh, 3.5Ghz, 0603 Rohs Compliant Bourns 92AH4194
INDUCTOR, 8.2NH, 3.5GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 3.5GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-8N2JCT-ND 92AH4194
Product Name Fixed Inductors Inductor, 8.2Nh, 3.5Ghz, 0603 Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details