Bourns, Inc. Fixed Inductors CI160808-82NJ

Description
82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-82NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-82NJDKR-ND
Fixed Inductors CI160808-82NJDKR-ND
82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-82NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-82NJTR-ND
Fixed Inductors CI160808-82NJTR-ND
82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-82NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-82NJCT-ND
Fixed Inductors CI160808-82NJCT-ND
82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 1.5 OHM Inductor and Choke - 71-CI160808-82NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.5 OHM Inductor and Choke
71-CI160808-82NJ
SMD 300MA 1.5 OHM Inductor and Choke 71-CI160808-82NJ
FIXED IND 82NH 300MA 1.5 OHM SMD Product overview: CI160808-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-82NJ can be used for catalog matching and distributor lookup.

FIXED IND 82NH 300MA 1.5 OHM SMD Product overview: CI160808-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-82NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 82Nh 300Ma 5% 900Mhz; Body Material Bourns - 02J4426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 82Nh 300Ma 5% 900Mhz; Body Material Bourns
02J4426
Chip Inductor, 82Nh 300Ma 5% 900Mhz; Body Material Bourns 02J4426
CHIP INDUCTOR, 82NH 300MA 5% 900MHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:1.5ohm; Inductance:82nH; Inductance Tolerance:± 5%; Inductor Case Style:0603 RoHS Compliant: Yes

CHIP INDUCTOR, 82NH 300MA 5% 900MHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:1.5ohm; Inductance:82nH; Inductance Tolerance:± 5%; Inductor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 82Nh, 600Mhz, 0603 Rohs Compliant Bourns - 92AH4195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 600Mhz, 0603 Rohs Compliant Bourns
92AH4195
Inductor, 82Nh, 600Mhz, 0603 Rohs Compliant Bourns 92AH4195
INDUCTOR, 82NH, 600MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 600MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-82NJDKR-ND 71-CI160808-82NJ 02J4426 92AH4195
Product Name Fixed Inductors SMD 300MA 1.5 OHM Inductor and Choke Chip Inductor, 82Nh 300Ma 5% 900Mhz; Body Material Bourns Inductor, 82Nh, 600Mhz, 0603 Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details