Bourns, Inc. Fixed Inductors CI160808-6N8J

Description
6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)
Request a Quote
Description
6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CI160808-6N8J is a multilayer chip inductor from Win Source Electronics, designed for surface mount technology (SMT) applications. It has an inductance value of 6.8 nH with a tolerance of ±5%. The inductor operates effectively at a test frequency of 100 MHz and has a self-resonant frequency of 2.6 GHz. It features a maximum DC resistance (DCR) of 300 mΩ and a current rating of 300 mA. The component is packaged in a 0603 (1608 metric) size, with dimensions of 1.60 mm x 0.80 mm and a maximum height of 0.95 mm. The operating temperature range is from -55°C to +125°C. This product is currently available but is not recommended for new designs, which may influence purchasing decisions for future projects.

Datasheet Summary
Powered by GS/AI

The CI160808-6N8J is a multilayer chip inductor from Win Source Electronics, designed for surface mount technology (SMT) applications. It has an inductance value of 6.8 nH with a tolerance of ±5%. The inductor operates effectively at a test frequency of 100 MHz and has a self-resonant frequency of 2.6 GHz. It features a maximum DC resistance (DCR) of 300 mΩ and a current rating of 300 mA. The component is packaged in a 0603 (1608 metric) size, with dimensions of 1.60 mm x 0.80 mm and a maximum height of 0.95 mm. The operating temperature range is from -55°C to +125°C. This product is currently available but is not recommended for new designs, which may influence purchasing decisions for future projects.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-6N8JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-6N8JCT-ND
Fixed Inductors CI160808-6N8JCT-ND
6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-6N8JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-6N8JTR-ND
Fixed Inductors CI160808-6N8JTR-ND
6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
300MA 300MOHM Inductor and Choke - 71-CI160808-6N8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 300MOHM Inductor and Choke
71-CI160808-6N8J
300MA 300MOHM Inductor and Choke 71-CI160808-6N8J
FIXED IND 6.8NH 300MA 300MOHM SM Product overview: CI160808-6N8J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-6N8J can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 300MA 300MOHM SM Product overview: CI160808-6N8J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-6N8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958711-CI160808-6N8J
Inductors, Coils, Chokes - Fixed Inductors 958711-CI160808-6N8J
Win Source Part Number: 958711-CI160808-6N8J Category: Inductors, Coils, Chokes>Fixed Inductors Series: CI160808 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 6.8 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): AIMC-0402-6N8S-T; HK16086N8J-T; LQG15HS6N8J02D; LQG15HN6N8J02D; CI100505-6N8J; HK10056N8J-TV; HK06036N8J-TCI160808 -6N8-J; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CI1608086N8J,CI16080 8-6N8J-ND,CI160808-6 N8JCT,CI160808-6N8JT R,CI160808-6N8JDKR Base Product Number: CI160808 Product Status: Not For New Designs

Win Source Part Number: 958711-CI160808-6N8J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CI160808
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 2.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): AIMC-0402-6N8S-T; HK16086N8J-T; LQG15HS6N8J02D; LQG15HN6N8J02D; CI100505-6N8J; HK10056N8J-TV; HK06036N8J-TCI160808-6N8-J;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CI1608086N8J,CI160808-6N8J-ND,CI160808-6N8JCT,CI160808-6N8JTR,CI160808-6N8JDKR
Base Product Number: CI160808
Product Status: Not For New Designs

Buy Now Datasheet
Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz; Inductance Bourns - 18C0750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz; Inductance Bourns
18C0750
Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz; Inductance Bourns 18C0750
CHIP INDUCTOR, 6.8NH, 300MA 5% 4GHZ; Inductance:6.8nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

CHIP INDUCTOR, 6.8NH, 300MA 5% 4GHZ; Inductance:6.8nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz, Full Reel; Inductance Bourns - 02J4423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz, Full Reel; Inductance Bourns
02J4423
Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz, Full Reel; Inductance Bourns 02J4423
CHIP INDUCTOR, 6.8NH, 300MA 5% 4GHZ, FULL REEL; Inductance:6.8nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

CHIP INDUCTOR, 6.8NH, 300MA 5% 4GHZ, FULL REEL; Inductance:6.8nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-6N8JCT-ND 71-CI160808-6N8J 958711-CI160808-6N8J 18C0750 02J4423
Product Name Fixed Inductors 300MA 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz; Inductance Bourns Chip Inductor, 6.8Nh, 300Ma 5% 4Ghz, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details