Bourns, Inc. Fixed Inductors CI160808-68NJ

Description
68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-68NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-68NJCT-ND
Fixed Inductors CI160808-68NJCT-ND
68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-68NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-68NJTR-ND
Fixed Inductors CI160808-68NJTR-ND
68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-68NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-68NJDKR-ND
Fixed Inductors CI160808-68NJDKR-ND
68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 1.2 OHM Inductor and Choke - 71-CI160808-68NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.2 OHM Inductor and Choke
71-CI160808-68NJ
SMD 300MA 1.2 OHM Inductor and Choke 71-CI160808-68NJ
FIXED IND 68NH 300MA 1.2 OHM SMD Product overview: CI160808-68NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-68NJ can be used for catalog matching and distributor lookup.

FIXED IND 68NH 300MA 1.2 OHM SMD Product overview: CI160808-68NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-68NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 68Nh, 300Ma, 5% 1Ghz; Inductance Bourns - 18C0751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 68Nh, 300Ma, 5% 1Ghz; Inductance Bourns
18C0751
Chip Inductor, 68Nh, 300Ma, 5% 1Ghz; Inductance Bourns 18C0751
CHIP INDUCTOR, 68NH, 300MA, 5% 1GHZ; Inductance:68nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:CeramicRoHS Compliant: Yes

CHIP INDUCTOR, 68NH, 300MA, 5% 1GHZ; Inductance:68nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 68Nh, 300Ma, 5% 1Ghz, Full Reel; Inductance Bourns - 02J4424 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 68Nh, 300Ma, 5% 1Ghz, Full Reel; Inductance Bourns
02J4424
Chip Inductor, 68Nh, 300Ma, 5% 1Ghz, Full Reel; Inductance Bourns 02J4424
CHIP INDUCTOR, 68NH, 300MA, 5% 1GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

CHIP INDUCTOR, 68NH, 300MA, 5% 1GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-68NJCT-ND 71-CI160808-68NJ 18C0751 02J4424
Product Name Fixed Inductors SMD 300MA 1.2 OHM Inductor and Choke Chip Inductor, 68Nh, 300Ma, 5% 1Ghz; Inductance Bourns Chip Inductor, 68Nh, 300Ma, 5% 1Ghz, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125964 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers