Bourns, Inc. Fixed Inductors CI160808-56NJ

Description
56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CI160808-56NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CI160808-56NJCT-ND
Fixed Inductors 118-CI160808-56NJCT-ND
56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CI160808-56NJDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CI160808-56NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CI160808-56NJTR-ND
Fixed Inductors 118-CI160808-56NJTR-ND
56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 1 OHM Inductor and Choke - 71-CI160808-56NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1 OHM Inductor and Choke
71-CI160808-56NJ
SMD 300MA 1 OHM Inductor and Choke 71-CI160808-56NJ
FIXED IND 56NH 300MA 1 OHM SMD Product overview: CI160808-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-56NJ can be used for catalog matching and distributor lookup.

FIXED IND 56NH 300MA 1 OHM SMD Product overview: CI160808-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-56NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 56Nh 300Ma 5% 1.15Ghz; Inductance Bourns - 18C0749 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 56Nh 300Ma 5% 1.15Ghz; Inductance Bourns
18C0749
Chip Inductor 56Nh 300Ma 5% 1.15Ghz; Inductance Bourns 18C0749
CHIP INDUCTOR 56NH 300MA 5% 1.15GHZ; Inductance:56nH; DC Resistance Max:1ohm; Self Resonant Frequency:750MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:Ceramic RoHS Compliant: Yes

CHIP INDUCTOR 56NH 300MA 5% 1.15GHZ; Inductance:56nH; DC Resistance Max:1ohm; Self Resonant Frequency:750MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CI160808-56NJCT-ND 71-CI160808-56NJ 18C0749
Product Name Fixed Inductors SMD 300MA 1 OHM Inductor and Choke Chip Inductor 56Nh 300Ma 5% 1.15Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676962-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details