Bourns, Inc. Fixed Inductors CI160808-4N7D

Description
4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-4N7DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-4N7DDKR-ND
Fixed Inductors CI160808-4N7DDKR-ND
4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-4N7DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-4N7DTR-ND
Fixed Inductors CI160808-4N7DTR-ND
4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-4N7DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-4N7DCT-ND
Fixed Inductors CI160808-4N7DCT-ND
4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 4.7Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns - 18C0746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4.7Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns
18C0746
Chip Inductor, 4.7Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns 18C0746
CHIP INDUCTOR, 4.7NH, 300MA, 0.3NH, 5GHZ; Inductance:4.7nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

CHIP INDUCTOR, 4.7NH, 300MA, 0.3NH, 5GHZ; Inductance:4.7nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-4N7DDKR-ND 18C0746
Product Name Fixed Inductors Chip Inductor, 4.7Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers