Bourns, Inc. Fixed Inductors CI160808-47NJ

Description
47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)
Request a Quote
Description
47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1051294-CI160808-47NJ is a multilayer chip inductor from the CI160808 series manufactured by Bourns Inc. It features an inductance value of 47 nH with a tolerance of ±5%. The component is designed for surface mount technology (SMD) and comes in a compact 0603 package size (1.60mm x 0.80mm). It has a maximum DC resistance (DCR) of 900 mΩ and can handle a current rating of up to 300 mA. The inductor operates effectively within a temperature range of -55°C to +125°C and has a self-resonant frequency of 800 MHz. This product is packaged in reels of 4,000 pieces and is not recommended for new designs, indicating that engineers should consider alternative options for future projects.

Datasheet Summary
Powered by GS/AI

The 1051294-CI160808-47NJ is a multilayer chip inductor from the CI160808 series manufactured by Bourns Inc. It features an inductance value of 47 nH with a tolerance of ±5%. The component is designed for surface mount technology (SMD) and comes in a compact 0603 package size (1.60mm x 0.80mm). It has a maximum DC resistance (DCR) of 900 mΩ and can handle a current rating of up to 300 mA. The inductor operates effectively within a temperature range of -55°C to +125°C and has a self-resonant frequency of 800 MHz. This product is packaged in reels of 4,000 pieces and is not recommended for new designs, indicating that engineers should consider alternative options for future projects.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-47NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-47NJTR-ND
Fixed Inductors CI160808-47NJTR-ND
47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-47NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-47NJDKR-ND
Fixed Inductors CI160808-47NJDKR-ND
47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-47NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-47NJCT-ND
Fixed Inductors CI160808-47NJCT-ND
47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 900MOHM Inductor and Choke - 71-CI160808-47NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 900MOHM Inductor and Choke
71-CI160808-47NJ
SMD 300MA 900MOHM Inductor and Choke 71-CI160808-47NJ
FIXED IND 47NH 300MA 900MOHM SMD Product overview: CI160808-47NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-47NJ can be used for catalog matching and distributor lookup.

FIXED IND 47NH 300MA 900MOHM SMD Product overview: CI160808-47NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-47NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051294-CI160808-47NJ
Inductors, Coils, Chokes - Fixed Inductors 1051294-CI160808-47NJ
Win Source Part Number: 1051294-CI160808-47N J Category: Inductors, Coils, Chokes>Fixed Inductors Series: CI160808 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 47 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 800MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 900mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HK160847NJ-T; AIMC-0603-47NJ-T; CE201210-47NJ; MLG1005S47NJTD25; MLG1005S43NJTD25; MLG1005S47NJT000CI16 0808-47NJ.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CI160808-47NJDKR,CI1 60808-47NJCT,CI16080 847NJ,CI160808-47NJ- ND,CI160808-47NJTR Base Product Number: CI160808 Product Status: Not For New Designs

Win Source Part Number: 1051294-CI160808-47NJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CI160808
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 800MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): HK160847NJ-T; AIMC-0603-47NJ-T; CE201210-47NJ; MLG1005S47NJTD25; MLG1005S43NJTD25; MLG1005S47NJT000CI160808-47NJ.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CI160808-47NJDKR,CI160808-47NJCT,CI16080847NJ,CI160808-47NJ-ND,CI160808-47NJTR
Base Product Number: CI160808
Product Status: Not For New Designs

Buy Now Datasheet
Surface Mount Inductors - 2330755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330755
Surface Mount Inductors 2330755
Bourns CI160808-47NJ

Bourns CI160808-47NJ

Supplier's Site
Surface Mount Inductors - 2330758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330758
Surface Mount Inductors 2330758
Bourns CI160808-47NJ

Bourns CI160808-47NJ

Supplier's Site
Surface Mount Inductors - 2330758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330758P
Surface Mount Inductors 2330758P
Bourns CI160808-47NJ

Bourns CI160808-47NJ

Supplier's Site
Chip Inductor, 47Nh 300Ma 5% 1.2Ghz; Inductance Bourns - 18C0747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 47Nh 300Ma 5% 1.2Ghz; Inductance Bourns
18C0747
Chip Inductor, 47Nh 300Ma 5% 1.2Ghz; Inductance Bourns 18C0747
CHIP INDUCTOR, 47NH 300MA 5% 1.2GHZ; Inductance:47nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:CeramicRoHS Compliant: Yes

CHIP INDUCTOR, 47NH 300MA 5% 1.2GHZ; Inductance:47nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multilayer, 47Nh, 0.3A, 0603; Inductance Bourns - 02J4420 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 47Nh, 0.3A, 0603; Inductance Bourns
02J4420
Inductor, Multilayer, 47Nh, 0.3A, 0603; Inductance Bourns 02J4420
INDUCTOR, MULTILAYER, 47NH, 0.3A, 0603; Inductance:47nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 47NH, 0.3A, 0603; Inductance:47nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-47NJTR-ND 71-CI160808-47NJ 1051294-CI160808-47NJ 2330755 18C0747 02J4420
Product Name Fixed Inductors SMD 300MA 900MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Chip Inductor, 47Nh 300Ma 5% 1.2Ghz; Inductance Bourns Inductor, Multilayer, 47Nh, 0.3A, 0603; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers