Bourns, Inc. 300MA 250MOHM Inductor and Choke CI160808-3N9D

Description
FIXED IND 3.9NH 300MA 250MOHM SM Product overview: CI160808-3N9D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-3N9D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 300MA 250MOHM SM Product overview: CI160808-3N9D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-3N9D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 250MOHM Inductor and Choke - 71-CI160808-3N9D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 250MOHM Inductor and Choke
71-CI160808-3N9D
300MA 250MOHM Inductor and Choke 71-CI160808-3N9D
FIXED IND 3.9NH 300MA 250MOHM SM Product overview: CI160808-3N9D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-3N9D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 300MA 250MOHM SM Product overview: CI160808-3N9D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-3N9D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CI160808-3N9DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CI160808-3N9DTR-ND
Fixed Inductors 118-CI160808-3N9DTR-ND
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CI160808-3N9DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CI160808-3N9DCT-ND
Fixed Inductors 118-CI160808-3N9DCT-ND
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CI160808-3N9DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 3.9Nh, 6Ghz, 0603 Rohs Compliant Bourns - 92AH4193 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 6Ghz, 0603 Rohs Compliant Bourns
92AH4193
Inductor, 3.9Nh, 6Ghz, 0603 Rohs Compliant Bourns 92AH4193
INDUCTOR, 3.9NH, 6GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 3.9NH, 6GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CI160808-3N9D 118-CI160808-3N9DTR-ND 92AH4193
Product Name 300MA 250MOHM Inductor and Choke Fixed Inductors Inductor, 3.9Nh, 6Ghz, 0603 Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details