33nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0603 (1608 Metric)
33nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0603 (1608 Metric)
33nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0603 (1608 Metric)
CHIP INDUCTOR, 33NH 300MA 5% 1.5GHZ; Inductance:33nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, MULTILAYER, 33NH, 0.3A, 0603; Inductance:33nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Width:0.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CI160808-33NJCT-ND | 18C0744 | 02J4417 |
| Product Name | Fixed Inductors | Chip Inductor, 33Nh 300Ma 5% 1.5Ghz; Inductance Bourns | Inductor, Multilayer, 33Nh, 0.3A, 0603; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | ||
| Configuration | Fixed |