Win Source Part Number: 967949-CI160808-2N2D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CI160808
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 3.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 160mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CI160808-2N2DTR,CI16
Base Product Number: CI160808
Product Status: Not For New Designs
2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0603 (1608 Metric)
2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0603 (1608 Metric)
FIXED IND 2.2NH 300MA 160MOHM SM Product overview: CI160808-2N2D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-2N2D can be used for catalog matching and distributor lookup.
CHIP INDUCTOR, 2.2NH, 300MA 0.3NH, 10GHZ; Inductance:2.2nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes
CHIP INDUCTOR, 2.2NH, 300MA 0.3NH, 10GHZ; Inductance:2.2nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 967949-CI160808-2N2D | CI160808-2N2DCT-ND | 71-CI160808-2N2D | 18C0738 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 300MA 160MOHM Inductor and Choke | Chip Inductor, 2.2Nh, 300Ma 0.3Nh, 10Ghz; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | |
| Core Material | Ceramic | Ceramic | Ceramic | |
| Application | RF Choke |