Bourns, Inc. Fixed Inductors CI160808-27NJ

Description
27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-27NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-27NJTR-ND
Fixed Inductors CI160808-27NJTR-ND
27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-27NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-27NJCT-ND
Fixed Inductors CI160808-27NJCT-ND
27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-27NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-27NJDKR-ND
Fixed Inductors CI160808-27NJDKR-ND
27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor 27Nh 300Ma 5% 1.75Ghz; Inductance Bourns - 18C0741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 27Nh 300Ma 5% 1.75Ghz; Inductance Bourns
18C0741
Chip Inductor 27Nh 300Ma 5% 1.75Ghz; Inductance Bourns 18C0741
CHIP INDUCTOR 27NH 300MA 5% 1.75GHZ; Inductance:27nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:CeramicRoHS Compliant: Yes

CHIP INDUCTOR 27NH 300MA 5% 1.75GHZ; Inductance:27nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-27NJTR-ND 18C0741
Product Name Fixed Inductors Chip Inductor 27Nh 300Ma 5% 1.75Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data