Bourns, Inc. Fixed Inductors CI160808-22NJ

Description
22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Request a Quote
Description
22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns CI160808-22NJ is a multilayer surface mount inductor with an inductance value of 22nH and a maximum DC current rating of 300mA. It is housed in a compact 0603 case size, making it suitable for applications where space is a constraint. The inductor features a maximum DC resistance of 0.55 ohms and is designed for high-frequency operation. It is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, which allows for versatility in various applications. However, it is noted that this series is not recommended for new designs, which may influence purchasing decisions for long-term projects.

Datasheet Summary
Powered by GS/AI

The Bourns CI160808-22NJ is a multilayer surface mount inductor with an inductance value of 22nH and a maximum DC current rating of 300mA. It is housed in a compact 0603 case size, making it suitable for applications where space is a constraint. The inductor features a maximum DC resistance of 0.55 ohms and is designed for high-frequency operation. It is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, which allows for versatility in various applications. However, it is noted that this series is not recommended for new designs, which may influence purchasing decisions for long-term projects.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-22NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-22NJDKR-ND
Fixed Inductors CI160808-22NJDKR-ND
22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-22NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-22NJTR-ND
Fixed Inductors CI160808-22NJTR-ND
22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-22NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-22NJCT-ND
Fixed Inductors CI160808-22NJCT-ND
22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

22nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CI160808-22NJ
1029229-CI160808-22NJ
Fixed Inductors - CI160808-22NJ 1029229-CI160808-22NJ
Manufacturer: Bourns Inc. Win Source Part Number: 1029229-CI160808-22N J Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 22nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 1.1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029229-CI160808-22NJ
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 22nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 300MA 550MOHM Inductor and Choke - 71-CI160808-22NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 550MOHM Inductor and Choke
71-CI160808-22NJ
SMD 300MA 550MOHM Inductor and Choke 71-CI160808-22NJ
FIXED IND 22NH 300MA 550MOHM SMD Product overview: CI160808-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-22NJ can be used for catalog matching and distributor lookup.

FIXED IND 22NH 300MA 550MOHM SMD Product overview: CI160808-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-22NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Nh, 0.3A, 0603, Multilayer; Inductance Bourns - 57AC0667 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 0.3A, 0603, Multilayer; Inductance Bourns
57AC0667
Inductor, 22Nh, 0.3A, 0603, Multilayer; Inductance Bourns 57AC0667
INDUCTOR, 22NH, 0.3A, 0603, MULTILAYER; Inductance:22nH; Product Range:CI160808 Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.55ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 22NH, 0.3A, 0603, MULTILAYER; Inductance:22nH; Product Range:CI160808 Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.55ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-22NJDKR-ND 1029229-CI160808-22NJ 71-CI160808-22NJ 57AC0667
Product Name Fixed Inductors Fixed Inductors - CI160808-22NJ SMD 300MA 550MOHM Inductor and Choke Inductor, 22Nh, 0.3A, 0603, Multilayer; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers