Bourns, Inc. Fixed Inductors CI160808-1N8D

Description
1.8nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-1N8D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-1N8D-ND
Fixed Inductors CI160808-1N8D-ND
1.8nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 1.8Nh, 300Ma 0.3Nh, 10Ghz; Inductance Bourns - 02J4406 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.8Nh, 300Ma 0.3Nh, 10Ghz; Inductance Bourns
02J4406
Chip Inductor, 1.8Nh, 300Ma 0.3Nh, 10Ghz; Inductance Bourns 02J4406
CHIP INDUCTOR, 1.8NH, 300MA 0.3NH, 10GHZ; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

CHIP INDUCTOR, 1.8NH, 300MA 0.3NH, 10GHZ; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-1N8D-ND 02J4406
Product Name Fixed Inductors Chip Inductor, 1.8Nh, 300Ma 0.3Nh, 10Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details