Bourns, Inc. Fixed Inductors CI160808-18NJ

Description
18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)
Request a Quote
Description
18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CI160808-18NJ is a multilayer chip inductor from Win Source Electronics, designed for surface mount applications. It features an inductance value of 18 nH with a tolerance of ±5%. The inductor operates effectively within a temperature range of -55°C to +125°C and has a maximum DC resistance of 500 mΩ. It is packaged in a 0603 (1608 metric) size, with dimensions of 1.60mm x 0.80mm. The part has a self-resonant frequency of 1.35 GHz and a quality factor (Q) of 10 at a test frequency of 100 MHz. The CI160808-18NJ is available in tape and reel packaging, with a standard quantity of 4,000 pieces per reel. However, it is noted that this product is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The CI160808-18NJ is a multilayer chip inductor from Win Source Electronics, designed for surface mount applications. It features an inductance value of 18 nH with a tolerance of ±5%. The inductor operates effectively within a temperature range of -55°C to +125°C and has a maximum DC resistance of 500 mΩ. It is packaged in a 0603 (1608 metric) size, with dimensions of 1.60mm x 0.80mm. The part has a self-resonant frequency of 1.35 GHz and a quality factor (Q) of 10 at a test frequency of 100 MHz. The CI160808-18NJ is available in tape and reel packaging, with a standard quantity of 4,000 pieces per reel. However, it is noted that this product is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-18NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-18NJCT-ND
Fixed Inductors CI160808-18NJCT-ND
18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-18NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-18NJDKR-ND
Fixed Inductors CI160808-18NJDKR-ND
18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-18NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-18NJTR-ND
Fixed Inductors CI160808-18NJTR-ND
18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1123412-CI160808-18NJ
Inductors, Coils, Chokes - Fixed Inductors 1123412-CI160808-18NJ
Win Source Part Number: 1123412-CI160808-18N J Category: Inductors, Coils, Chokes>Fixed Inductors Series: CI160808 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 18 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 1.35GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CI160808-18NJ.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CI160808-18NJ-ND,CI1 60808-18NJTR,CI16080 818NJ,CI160808-18NJC T,CI160808-18NJDKR Base Product Number: CI160808 Product Status: Not For New Designs

Win Source Part Number: 1123412-CI160808-18NJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CI160808
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 1.35GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CI160808-18NJ.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CI160808-18NJ-ND,CI160808-18NJTR,CI16080818NJ,CI160808-18NJCT,CI160808-18NJDKR
Base Product Number: CI160808
Product Status: Not For New Designs

Buy Now Datasheet
SMD 300MA 500MOHM Inductor and Choke - 71-CI160808-18NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 500MOHM Inductor and Choke
71-CI160808-18NJ
SMD 300MA 500MOHM Inductor and Choke 71-CI160808-18NJ
FIXED IND 18NH 300MA 500MOHM SMD Product overview: CI160808-18NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-18NJ can be used for catalog matching and distributor lookup.

FIXED IND 18NH 300MA 500MOHM SMD Product overview: CI160808-18NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-18NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Body Material Bourns - 02J4410 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Body Material Bourns
02J4410
Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Body Material Bourns 02J4410
CHIP INDUCTOR 18NH 300MA 5% 2.05GHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:0.5ohm; Inductance:18nH; Inductance Tolerance:± 5%; Inductor Case Style:0603 RoHS Compliant: Yes

CHIP INDUCTOR 18NH 300MA 5% 2.05GHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:0.5ohm; Inductance:18nH; Inductance Tolerance:± 5%; Inductor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Ci160808 Series, 18 Nh, 5%, 0603 [1608 Metric], 1.35 Ghz Rohs Compliant Bourns - 47Y7148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Ci160808 Series, 18 Nh, 5%, 0603 [1608 Metric], 1.35 Ghz Rohs Compliant Bourns
47Y7148
Surface Mount High Frequency Inductor, Ci160808 Series, 18 Nh, 5%, 0603 [1608 Metric], 1.35 Ghz Rohs Compliant Bourns 47Y7148
Surface Mount High Frequency Inductor, CI160808 Series, 18 nH, 5%, 0603 [1608 Metric], 1.35 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CI160808 Series, 18 nH, 5%, 0603 [1608 Metric], 1.35 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Inductance Bourns - 18C0737 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Inductance Bourns
18C0737
Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Inductance Bourns 18C0737
CHIP INDUCTOR 18NH 300MA 5% 2.05GHZ; Inductance:18nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

CHIP INDUCTOR 18NH 300MA 5% 2.05GHZ; Inductance:18nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-18NJCT-ND 1123412-CI160808-18NJ 71-CI160808-18NJ 02J4410 47Y7148 18C0737
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 300MA 500MOHM Inductor and Choke Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Body Material Bourns Surface Mount High Frequency Inductor, Ci160808 Series, 18 Nh, 5%, 0603 [1608 Metric], 1.35 Ghz Rohs Compliant Bourns Chip Inductor 18Nh 300Ma 5% 2.05Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details