Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors CI100505-4N7D

Description
Win Source Part Number: 965664-CI100505-4N7D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CI100505 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 210mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCFT000028; LQG15HN4N7S02D; CI160808-4N7D; HK10054N7S-T; HK10054N7S-TV; AIMC-0402-4N7S-T; LQG15HS5N1S02D; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CI100505-4N7DTR,CI10 0505-4N7DDKR,CI10050 5-4N7DCT,CI100505-4N 7D-ND Base Product Number: CI100505 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 965664-CI100505-4N7D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CI100505 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 210mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCFT000028; LQG15HN4N7S02D; CI160808-4N7D; HK10054N7S-T; HK10054N7S-TV; AIMC-0402-4N7S-T; LQG15HS5N1S02D; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CI100505-4N7DTR,CI10 0505-4N7DDKR,CI10050 5-4N7DCT,CI100505-4N 7D-ND Base Product Number: CI100505 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965664-CI100505-4N7D
Inductors, Coils, Chokes - Fixed Inductors 965664-CI100505-4N7D
Win Source Part Number: 965664-CI100505-4N7D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CI100505 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 210mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCFT000028; LQG15HN4N7S02D; CI160808-4N7D; HK10054N7S-T; HK10054N7S-TV; AIMC-0402-4N7S-T; LQG15HS5N1S02D; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CI100505-4N7DTR,CI10 0505-4N7DDKR,CI10050 5-4N7DCT,CI100505-4N 7D-ND Base Product Number: CI100505 Product Status: Last Time Buy

Win Source Part Number: 965664-CI100505-4N7D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CI100505
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 210mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MCFT000028; LQG15HN4N7S02D; CI160808-4N7D; HK10054N7S-T; HK10054N7S-TV; AIMC-0402-4N7S-T; LQG15HS5N1S02D;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CI100505-4N7DTR,CI100505-4N7DDKR,CI100505-4N7DCT,CI100505-4N7D-ND
Base Product Number: CI100505
Product Status: Last Time Buy

Buy Now Datasheet
300MA 210MOHM Inductor and Choke - 71-CI100505-4N7D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 210MOHM Inductor and Choke
71-CI100505-4N7D
300MA 210MOHM Inductor and Choke 71-CI100505-4N7D
FIXED IND 4.7NH 300MA 210MOHM SM Product overview: CI100505-4N7D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI100505-4N7D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 300MA 210MOHM SM Product overview: CI100505-4N7D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI100505-4N7D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 965664-CI100505-4N7D 71-CI100505-4N7D
Product Name Inductors, Coils, Chokes - Fixed Inductors 300MA 210MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details