Bourns, Inc. Chip Inductor, 2.2Nh, 300Ma, 0.3Nh, 9Ghz; Body Material Bourns CI100505-2N2D

Description
CHIP INDUCTOR, 2.2NH, 300MA, 0.3NH, 9GHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:0.16ohm; Inductance:2.2nH; Inductance Tolerance:± 0.3nH; Inductor Type:Standard RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 2.2NH, 300MA, 0.3NH, 9GHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:0.16ohm; Inductance:2.2nH; Inductance Tolerance:± 0.3nH; Inductor Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 2.2Nh, 300Ma, 0.3Nh, 9Ghz; Body Material Bourns - 02J4393 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2Nh, 300Ma, 0.3Nh, 9Ghz; Body Material Bourns
02J4393
Chip Inductor, 2.2Nh, 300Ma, 0.3Nh, 9Ghz; Body Material Bourns 02J4393
CHIP INDUCTOR, 2.2NH, 300MA, 0.3NH, 9GHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:0.16ohm; Inductance:2.2nH; Inductance Tolerance:± 0.3nH; Inductor Type:Standard RoHS Compliant: Yes

CHIP INDUCTOR, 2.2NH, 300MA, 0.3NH, 9GHZ; Body Material:Ceramic; Core Material:Ceramic; Current Rating:300mA; DC Current Rating:300mA; DC Resistance Max:0.16ohm; Inductance:2.2nH; Inductance Tolerance:± 0.3nH; Inductor Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 02J4393
Product Name Chip Inductor, 2.2Nh, 300Ma, 0.3Nh, 9Ghz; Body Material Bourns
Inductance Range 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers