FIXED IND 1NH 300MA 80 MOHM SMD Product overview: CI100505-1N0D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI100505-1N0D can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 803261-CI100505-1N0D
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1nH
Tolerance: ±0.3nH
Material - Core: Ceramic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz
Part Number Series: CI100505
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CI100505-1N0D | 803261-CI100505-1N0D |
| Product Name | SMD 300MA 80 MOHM Inductor and Choke | Fixed Inductors - CI100505-1N0D |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount | |
| Technology | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Ceramic |
| Inductance Range | 1.00E-3 microH | 1.00E-3 microH |