Bourns, Inc. Fixed Inductors CI100505-15NJ

Description
FIXED IND 15NH 200MA 460MOHM SMD
Datasheet
Description
FIXED IND 15NH 200MA 460MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI100505-15NJ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CI100505-15NJ
Fixed Inductors CI100505-15NJ
FIXED IND 15NH 200MA 460MOHM SMD

FIXED IND 15NH 200MA 460MOHM SMD

Supplier's Site Datasheet
Chip Inductor, 15Nh, 200Ma, 5% 3Ghz, Full Reel; Inductance Bourns - 02J4392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Nh, 200Ma, 5% 3Ghz, Full Reel; Inductance Bourns
02J4392
Chip Inductor, 15Nh, 200Ma, 5% 3Ghz, Full Reel; Inductance Bourns 02J4392
CHIP INDUCTOR, 15NH, 200MA, 5% 3GHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series RoHS Compliant: Yes

CHIP INDUCTOR, 15NH, 200MA, 5% 3GHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI100505-15NJ 02J4392
Product Name Fixed Inductors Chip Inductor, 15Nh, 200Ma, 5% 3Ghz, Full Reel; Inductance Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Core Material Ceramic; Ceramic
Inductance Range 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data