Bourns, Inc. Chip Inductor, 12Nh 200Ma 5% 3.5Ghz; Inductance Bourns CI100505-12NJ

Description
CHIP INDUCTOR, 12NH 200MA 5% 3.5GHZ; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Core Material:CeramicRoHS Compliant: Yes
Description
CHIP INDUCTOR, 12NH 200MA 5% 3.5GHZ; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Core Material:CeramicRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 12Nh 200Ma 5% 3.5Ghz; Inductance Bourns - 18C0318 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 12Nh 200Ma 5% 3.5Ghz; Inductance Bourns
18C0318
Chip Inductor, 12Nh 200Ma 5% 3.5Ghz; Inductance Bourns 18C0318
CHIP INDUCTOR, 12NH 200MA 5% 3.5GHZ; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Core Material:CeramicRoHS Compliant: Yes

CHIP INDUCTOR, 12NH 200MA 5% 3.5GHZ; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CI100505 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18C0318
Product Name Chip Inductor, 12Nh 200Ma 5% 3.5Ghz; Inductance Bourns
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details