Bourns, Inc. Chip Resistor - Surface Mount CHV2512AJW-106ELF

Description
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2512AJW-106ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AJW-106ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV2512AJW-106ELFDKR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512AJW-106ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AJW-106ELFTR-ND
Chip Resistor - Surface Mount 118-CHV2512AJW-106ELFTR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512AJW-106ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AJW-106ELFCT-ND
Chip Resistor - Surface Mount 118-CHV2512AJW-106ELFCT-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns - 56AJ0682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns
56AJ0682
Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns 56AJ0682
RES, 10M, 5%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 10M, 5%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns - 56AJ0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns
56AJ0683
Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns 56AJ0683
RES, 10M, 5%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 10M, 5%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2512AJW-106ELFDKR-ND 56AJ0682
Product Name Chip Resistor - Surface Mount Res, 10M, 5%, 1W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details