Bourns, Inc. Chip Resistor - Surface Mount CHV2512AFX-1005ELF

Description
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2512AFX-1005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AFX-1005ELFCT-ND
Chip Resistor - Surface Mount 118-CHV2512AFX-1005ELFCT-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512AFX-1005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AFX-1005ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV2512AFX-1005ELFDKR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512AFX-1005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AFX-1005ELFTR-ND
Chip Resistor - Surface Mount 118-CHV2512AFX-1005ELFTR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns - 56AJ0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns
56AJ0681
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns 56AJ0681
RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns - 56AJ0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns
56AJ0680
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns 56AJ0680
RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2512AFX-1005ELFCT-ND 56AJ0681
Product Name Chip Resistor - Surface Mount Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details