Bourns, Inc. Chip Resistor - Surface Mount CHV2512AFX-1004ELF

Description
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2512AFX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AFX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CHV2512AFX-1004ELFCT-ND
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512AFX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AFX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV2512AFX-1004ELFDKR-ND
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512AFX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512AFX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CHV2512AFX-1004ELFTR-ND
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns - 56AJ0679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns
56AJ0679
Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns 56AJ0679
RES, 1M, 1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 1M, 1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns - 56AJ0678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns
56AJ0678
Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns 56AJ0678
RES, 1M, 1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 1M, 1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2512AFX-1004ELFCT-ND 56AJ0679
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details