Bourns, Inc. Chip Resistor - Surface Mount CHV2512-JW-106ELF

Description
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHV2512-JW-106ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-JW-106ELFCT-ND
Chip Resistor - Surface Mount CHV2512-JW-106ELFCT-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-JW-106ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-JW-106ELFTR-ND
Chip Resistor - Surface Mount CHV2512-JW-106ELFTR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-JW-106ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-JW-106ELFDKR-ND
Chip Resistor - Surface Mount CHV2512-JW-106ELFDKR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-CHV2512-JW-106ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CHV2512-JW-106ELF
SMD 1W Resistor 52-CHV2512-JW-106ELF
RES SMD 10M OHM 5% 1W 2512 Product overview: CHV2512-JW-106ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-JW-106ELF can be used for catalog matching and distributor lookup.

RES SMD 10M OHM 5% 1W 2512 Product overview: CHV2512-JW-106ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-JW-106ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 10M, 5%, 2512; Resistance Bourns - 42Y0182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10M, 5%, 2512; Resistance Bourns
42Y0182
Resistor, Thick Film, 10M, 5%, 2512; Resistance Bourns 42Y0182
RESISTOR, THICK FILM, 10M, 5%, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10M, 5%, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Bourns - 12AC0151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Bourns
12AC0151
Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Bourns 12AC0151
RES, 10M, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10Mohm; Product Range:CHV Series; Voltage Rating:4kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10M, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10Mohm; Product Range:CHV Series; Voltage Rating:4kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 1W, Thick Film, 2512; Resistance Bourns - 40Y9470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, Thick Film, 2512; Resistance Bourns
40Y9470
Res, 10M, 5%, 1W, Thick Film, 2512; Resistance Bourns 40Y9470
RES, 10M, 5%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 10M, 5%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 10M, 5%, 1W, Thick Film, 2512; Resistance Bourns - 33AK8323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, Thick Film, 2512; Resistance Bourns
33AK8323
Res, 10M, 5%, 1W, Thick Film, 2512; Resistance Bourns 33AK8323
RES, 10M, 5%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 10M, 5%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CHV2512-JW-106ELFCT-ND 52-CHV2512-JW-106ELF 42Y0182 12AC0151
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Resistor, Thick Film, 10M, 5%, 2512; Resistance Bourns Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details