1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Resistors
Packaging: Tape and Reel
Tolerance: ±5%
Operating Temperature Range: -55°C ~ 155°C
RES, 1M, 5%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes
RES, 1M, 5%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CHV2512-JW-105ELFTR-ND | 05R6916 | |
| Product Name | Chip Resistor - Surface Mount | Resistors | Res, 1M, 5%, 1W, 2512, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |