Bourns, Inc. SMD 1W Resistor CHV2512-FX-2204ELF

Description
RES SMD 2.2M OHM 1% 1W 2512 Product overview: CHV2512-FX-2204ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-2204EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2M OHM 1% 1W 2512 Product overview: CHV2512-FX-2204ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-2204EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-CHV2512-FX-2204ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CHV2512-FX-2204ELF
SMD 1W Resistor 52-CHV2512-FX-2204ELF
RES SMD 2.2M OHM 1% 1W 2512 Product overview: CHV2512-FX-2204ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-2204EL F can be used for catalog matching and distributor lookup.

RES SMD 2.2M OHM 1% 1W 2512 Product overview: CHV2512-FX-2204ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-2204ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326133-CHV2512-FX-2204ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326133-CHV2512-FX-2204ELF
Resistors - Chip Resistor - Surface Mount 1326133-CHV2512-FX-2204ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326133-CHV2512-FX-2 204ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 MOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CHV2512-FX-2204ELFCT ,CHV2512-FX-2204ELFT R,CHV2512-FX-2204ELF DKR Base Product Number: CHV2512 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326133-CHV2512-FX-2204ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 MOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CHV2512-FX-2204ELFCT,CHV2512-FX-2204ELFTR,CHV2512-FX-2204ELFDKR
Base Product Number: CHV2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-2204ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-2204ELFCT-ND
Chip Resistor - Surface Mount CHV2512-FX-2204ELFCT-ND
2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-2204ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-2204ELFDKR-ND
Chip Resistor - Surface Mount CHV2512-FX-2204ELFDKR-ND
2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-2204ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-2204ELFTR-ND
Chip Resistor - Surface Mount CHV2512-FX-2204ELFTR-ND
2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8696050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8696050
Surface Mount Resistors 8696050
Bourns CHV2512-FX-2204ELF

Bourns CHV2512-FX-2204ELF

Supplier's Site
Surface Mount Resistors - 8696050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8696050P
Surface Mount Resistors 8696050P
Bourns CHV2512-FX-2204ELF

Bourns CHV2512-FX-2204ELF

Supplier's Site
Surface Mount Resistors - 1669980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1669980
Surface Mount Resistors 1669980
Bourns CHV2512-FX-2204ELF

Bourns CHV2512-FX-2204ELF

Supplier's Site
Res, 2M2, 1%, 2512, Thick Film; Resistor Case Style Bourns - 12AC0150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 2512, Thick Film; Resistor Case Style Bourns
12AC0150
Res, 2M2, 1%, 2512, Thick Film; Resistor Case Style Bourns 12AC0150
RES, 2M2, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2Mohm; Product Range:CHV Series; Voltage Rating:4kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2M2, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2Mohm; Product Range:CHV Series; Voltage Rating:4kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2M2, 1%, 2512; Resistance Bourns - 42Y0181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2M2, 1%, 2512; Resistance Bourns
42Y0181
Resistor, Thick Film, 2M2, 1%, 2512; Resistance Bourns 42Y0181
RESISTOR, THICK FILM, 2M2, 1%, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2M2, 1%, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 2M2, 1%, 0.1W, Thick Film, 2512; Resistance Bourns - 40Y9469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 0.1W, Thick Film, 2512; Resistance Bourns
40Y9469
Res, 2M2, 1%, 0.1W, Thick Film, 2512; Resistance Bourns 40Y9469
RES, 2M2, 1%, 0.1W, THICK FILM, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 2M2, 1%, 0.1W, THICK FILM, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Reshighvoltage 2512 2M20 1W Tc100 Bourns - 33AK8322 - Newark, An Avnet Company
Chicago, IL, United States
Reshighvoltage 2512 2M20 1W Tc100 Bourns
33AK8322
Reshighvoltage 2512 2M20 1W Tc100 Bourns 33AK8322
RESHIGHVOLTAGE 2512 2M20 1W TC100

RESHIGHVOLTAGE 2512 2M20 1W TC100

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CHV2512-FX-2204ELF 1326133-CHV2512-FX-2204ELF CHV2512-FX-2204ELFCT-ND 8696050 8696050P 12AC0150 42Y0181 33AK8322
Product Name SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 2M2, 1%, 2512, Thick Film; Resistor Case Style Bourns Resistor, Thick Film, 2M2, 1%, 2512; Resistance Bourns Reshighvoltage 2512 2M20 1W Tc100 Bourns
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 2.20E6 ohms 2.20E6 ohms 0.0022 ohms 2.20E6 ohms 2.20E6 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Operating DC Voltage 3000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details