Bourns CHV2512-FX-2203ELF
220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
RES, 220K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:CHV Series; Voltage Rating:4kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES SMD 220K OHM 1% 1W 2512
RESISTOR, SMD, THICK FILM, 220K OHM, 1W, 1%, 2512. FREE 2 YEAR RADWELL WARRANTY
RES SMD 220K OHM 1% 1W 2512
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 8696053P | 8696053 | CHV2512-FX-2203ELFCT-ND | 02AH4362 | CHV2512-FX-2203ELF | 87155751 | CHV2512-FX-2203ELF |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 220K, 1%, 2512, Thick Film; Resistor Case Style Bourns | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512 | 2512; 2512 (6432 Metric) | ||
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |