Bourns, Inc. Chip Resistor - Surface Mount CHV2512-FX-1243ELF

Description
RES SMD 124K OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 124K OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2512-FX-1243ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512-FX-1243ELFCT-ND
Chip Resistor - Surface Mount 118-CHV2512-FX-1243ELFCT-ND
RES SMD 124K OHM 1% 1W 2512

RES SMD 124K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512-FX-1243ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512-FX-1243ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV2512-FX-1243ELFDKR-ND
RES SMD 124K OHM 1% 1W 2512

RES SMD 124K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2512-FX-1243ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2512-FX-1243ELFTR-ND
Chip Resistor - Surface Mount 118-CHV2512-FX-1243ELFTR-ND
124 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

124 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CHV2512-FX-1243ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details