Bourns, Inc. Connectors,Interconnects CHV2512-FX-1005ELF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Load Discharge, Status Flag Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Load Discharge, Status Flag Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Load Discharge, Status Flag Package / Case: 20-TQFN Exposed Pad

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: Load Discharge, Status Flag
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details