Bourns, Inc. SMD 1W Resistor CHV2512-FX-1005ELF

Description
RES SMD 10M OHM 1% 1W 2512 Product overview: CHV2512-FX-1005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-1005EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10M OHM 1% 1W 2512 Product overview: CHV2512-FX-1005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-1005EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-CHV2512-FX-1005ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CHV2512-FX-1005ELF
SMD 1W Resistor 52-CHV2512-FX-1005ELF
RES SMD 10M OHM 1% 1W 2512 Product overview: CHV2512-FX-1005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-1005EL F can be used for catalog matching and distributor lookup.

RES SMD 10M OHM 1% 1W 2512 Product overview: CHV2512-FX-1005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-1005ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2476981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476981P
Surface Mount Resistors 2476981P
Bourns CHV2512-FX-1005ELF Resistor

Bourns CHV2512-FX-1005ELF Resistor

Supplier's Site
Surface Mount Resistors - 2476981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476981
Surface Mount Resistors 2476981
Bourns CHV2512-FX-1005ELF Resistor

Bourns CHV2512-FX-1005ELF Resistor

Supplier's Site
Surface Mount Resistors - 2476980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476980
Surface Mount Resistors 2476980
Bourns CHV2512-FX-1005ELF Resistor

Bourns CHV2512-FX-1005ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CHV2512-FX-1005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-1005ELFCT-ND
Chip Resistor - Surface Mount CHV2512-FX-1005ELFCT-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-1005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-1005ELFTR-ND
Chip Resistor - Surface Mount CHV2512-FX-1005ELFTR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-1005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-1005ELFDKR-ND
Chip Resistor - Surface Mount CHV2512-FX-1005ELFDKR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-1005ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHV2512-FX-1005ELF
Chip Resistor - Surface Mount CHV2512-FX-1005ELF
RES SMD 10M OHM 1% 1W 2512

RES SMD 10M OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 10M, 1%, 2512; Resistance Bourns - 42Y0179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10M, 1%, 2512; Resistance Bourns
42Y0179
Resistor, Thick Film, 10M, 1%, 2512; Resistance Bourns 42Y0179
RESISTOR, THICK FILM, 10M, 1%, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10M, 1%, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 10M, 1%, 1W, Thick Film, 2512; Resistance Bourns - 33AK8321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 1W, Thick Film, 2512; Resistance Bourns
33AK8321
Res, 10M, 1%, 1W, Thick Film, 2512; Resistance Bourns 33AK8321
RES, 10M, 1%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 10M, 1%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 1W, Thick Film, 2512; Resistance Bourns - 40Y9466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 1W, Thick Film, 2512; Resistance Bourns
40Y9466
Res, 10M, 1%, 1W, Thick Film, 2512; Resistance Bourns 40Y9466
RES, 10M, 1%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 10M, 1%, 1W, THICK FILM, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CHV2512-FX-1005ELF 2476981P CHV2512-FX-1005ELFCT-ND CHV2512-FX-1005ELF 42Y0179
Product Name SMD 1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 10M, 1%, 2512; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Operating DC Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details