Manufacturer: Motorola
Category: Audio Products
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±6%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |