Bourns, Inc. Chip Resistor - Surface Mount CHV2512-FX-1003ELF

Description
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHV2512-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount CHV2512-FX-1003ELFDKR-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-1003ELFTR-ND
Chip Resistor - Surface Mount CHV2512-FX-1003ELFTR-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2512-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2512-FX-1003ELFCT-ND
Chip Resistor - Surface Mount CHV2512-FX-1003ELFCT-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-CHV2512-FX-1003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CHV2512-FX-1003ELF
SMD 1W Resistor 52-CHV2512-FX-1003ELF
RES SMD 100K OHM 1% 1W 2512 Product overview: CHV2512-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-1003EL F can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 1% 1W 2512 Product overview: CHV2512-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2512-FX-1003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2476979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476979
Surface Mount Resistors 2476979
Bourns CHV2512-FX-1003ELF Resistor

Bourns CHV2512-FX-1003ELF Resistor

Supplier's Site
Surface Mount Resistors - 2476978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476978
Surface Mount Resistors 2476978
Bourns CHV2512-FX-1003ELF Resistor

Bourns CHV2512-FX-1003ELF Resistor

Supplier's Site
Surface Mount Resistors - 2476979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476979P
Surface Mount Resistors 2476979P
Bourns CHV2512-FX-1003ELF Resistor

Bourns CHV2512-FX-1003ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CHV2512-FX-1003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHV2512-FX-1003ELF
Chip Resistor - Surface Mount CHV2512-FX-1003ELF
RES SMD 100K OHM 1% 1W 2512

RES SMD 100K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CHV2512-FX-1003ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CHV2512-FX-1003ELF
Resistors - Chip Resistor - Surface Mount CHV2512-FX-1003ELF
RES SMD 100K OHM 1% 1W 2512

RES SMD 100K OHM 1% 1W 2512

Supplier's Site
Resistor, Thick Film, 100K, 1%, 2512; Resistance Bourns - 42Y0177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100K, 1%, 2512; Resistance Bourns
42Y0177
Resistor, Thick Film, 100K, 1%, 2512; Resistance Bourns 42Y0177
RESISTOR, THICK FILM, 100K, 1%, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100K, 1%, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 1W, Thick Film, 2512; Resistance Bourns - 40Y9464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, Thick Film, 2512; Resistance Bourns
40Y9464
Res, 100K, 1%, 1W, Thick Film, 2512; Resistance Bourns 40Y9464
RES, 100K, 1%, 1W, THICK FILM, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 100K, 1%, 1W, THICK FILM, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Reshighvoltage 2512 100K 1W Tc100 Bourns - 33AK8320 - Newark, An Avnet Company
Chicago, IL, United States
Reshighvoltage 2512 100K 1W Tc100 Bourns
33AK8320
Reshighvoltage 2512 100K 1W Tc100 Bourns 33AK8320
RESHIGHVOLTAGE 2512 100K 1W TC100

RESHIGHVOLTAGE 2512 100K 1W TC100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CHV2512-FX-1003ELFDKR-ND 52-CHV2512-FX-1003ELF 2476979 CHV2512-FX-1003ELF CHV2512-FX-1003ELF 42Y0177 33AK8320
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 100K, 1%, 2512; Resistance Bourns Reshighvoltage 2512 100K 1W Tc100 Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers