Bourns, Inc. Chip Resistor - Surface Mount CHV2010-JW-475ELF

Description
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHV2010-JW-475ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-JW-475ELFCT-ND
Chip Resistor - Surface Mount CHV2010-JW-475ELFCT-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-JW-475ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-JW-475ELFDKR-ND
Chip Resistor - Surface Mount CHV2010-JW-475ELFDKR-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-JW-475ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-JW-475ELFTR-ND
Chip Resistor - Surface Mount CHV2010-JW-475ELFTR-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4M7, 5%, 2010; Resistance Bourns - 42Y0175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4M7, 5%, 2010; Resistance Bourns
42Y0175
Resistor, Thick Film, 4M7, 5%, 2010; Resistance Bourns 42Y0175
RESISTOR, THICK FILM, 4M7, 5%, 2010; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4M7, 5%, 2010; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHV2010-JW-475ELFCT-ND 42Y0175
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 4M7, 5%, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details