Bourns, Inc. Chip Resistor - Surface Mount CHV2010-FX-3304EST

Description
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2010-FX-3304ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-3304ESTCT-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-3304ESTCT-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-FX-3304ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-3304ESTTR-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-3304ESTTR-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-FX-3304ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-3304ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-3304ESTDKR-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns - 56AJ0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
56AJ0658
Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns 56AJ0658
RES, 3M3, 1%, 0.5W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 3M3, 1%, 0.5W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns - 56AJ0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
56AJ0659
Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns 56AJ0659
RES, 3M3, 1%, 0.5W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 3M3, 1%, 0.5W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2010-FX-3304ESTCT-ND 56AJ0658
Product Name Chip Resistor - Surface Mount Res, 3M3, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data