Bourns, Inc. Chip Resistor - Surface Mount CHV2010-FX-3304ELF

Description
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHV2010-FX-3304ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-3304ELFDKR-ND
Chip Resistor - Surface Mount CHV2010-FX-3304ELFDKR-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-3304ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-3304ELFTR-ND
Chip Resistor - Surface Mount CHV2010-FX-3304ELFTR-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-3304ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-3304ELFCT-ND
Chip Resistor - Surface Mount CHV2010-FX-3304ELFCT-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3M3, 1%, 2010; Resistance Bourns - 42Y0173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3M3, 1%, 2010; Resistance Bourns
42Y0173
Resistor, Thick Film, 3M3, 1%, 2010; Resistance Bourns 42Y0173
RESISTOR, THICK FILM, 3M3, 1%, 2010; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3M3, 1%, 2010; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 3M3, 1%, 2010, Thick Film; Resistor Case Style Bourns - 12AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 2010, Thick Film; Resistor Case Style Bourns
12AC0149
Res, 3M3, 1%, 2010, Thick Film; Resistor Case Style Bourns 12AC0149
RES, 3M3, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3Mohm; Product Range:CHV Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3M3, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3Mohm; Product Range:CHV Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-3304ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHV2010-FX-3304ELF
Chip Resistor - Surface Mount CHV2010-FX-3304ELF
RES SMD 3.3M OHM 1% 1/2W 2010

RES SMD 3.3M OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CHV2010-FX-3304ELFDKR-ND 42Y0173 12AC0149 CHV2010-FX-3304ELF
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 3M3, 1%, 2010; Resistance Bourns Res, 3M3, 1%, 2010, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details