Bourns, Inc. Resistors - Chip Resistor - Surface Mount CHV2010-FX-1005ELF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1326140-CHV2010-FX-1 005ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2266-CHV2010-FX-1005 ELF,CHV2010-FX-1005E LFCT,CHV2010-FX-1005 ELFDKR,CHV2010-FX-10 05ELFTR Base Product Number: CHV2010 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1326140-CHV2010-FX-1 005ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2266-CHV2010-FX-1005 ELF,CHV2010-FX-1005E LFCT,CHV2010-FX-1005 ELFDKR,CHV2010-FX-10 05ELFTR Base Product Number: CHV2010 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326140-CHV2010-FX-1005ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326140-CHV2010-FX-1005ELF
Resistors - Chip Resistor - Surface Mount 1326140-CHV2010-FX-1005ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326140-CHV2010-FX-1 005ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2266-CHV2010-FX-1005 ELF,CHV2010-FX-1005E LFCT,CHV2010-FX-1005 ELFDKR,CHV2010-FX-10 05ELFTR Base Product Number: CHV2010 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326140-CHV2010-FX-1005ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2266-CHV2010-FX-1005ELF,CHV2010-FX-1005ELFCT,CHV2010-FX-1005ELFDKR,CHV2010-FX-1005ELFTR
Base Product Number: CHV2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 8696034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8696034P
Surface Mount Resistors 8696034P
Bourns CHV2010-FX-1005ELF

Bourns CHV2010-FX-1005ELF

Supplier's Site
Surface Mount Resistors - 1669976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1669976
Surface Mount Resistors 1669976
Bourns CHV2010-FX-1005ELF

Bourns CHV2010-FX-1005ELF

Supplier's Site
Chip Resistor - Surface Mount - CHV2010-FX-1005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-1005ELFCT-ND
Chip Resistor - Surface Mount CHV2010-FX-1005ELFCT-ND
10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-1005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-1005ELFDKR-ND
Chip Resistor - Surface Mount CHV2010-FX-1005ELFDKR-ND
10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-1005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-1005ELFTR-ND
Chip Resistor - Surface Mount CHV2010-FX-1005ELFTR-ND
10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
SMD 2W Resistor - 52-CHV2010-FX-1005ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CHV2010-FX-1005ELF
SMD 2W Resistor 52-CHV2010-FX-1005ELF
RES SMD 10M OHM 1% 1/2W 2010 Product overview: CHV2010-FX-1005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2010-FX-1005EL F can be used for catalog matching and distributor lookup.

RES SMD 10M OHM 1% 1/2W 2010 Product overview: CHV2010-FX-1005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2010-FX-1005ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-1005ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHV2010-FX-1005ELF
Chip Resistor - Surface Mount CHV2010-FX-1005ELF
RES SMD 10M OHM 1% 1/2W 2010

RES SMD 10M OHM 1% 1/2W 2010

Supplier's Site Datasheet
Resistor, Thick Film, 10M, 1%, 2010; Resistance Bourns - 42Y0171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10M, 1%, 2010; Resistance Bourns
42Y0171
Resistor, Thick Film, 10M, 1%, 2010; Resistance Bourns 42Y0171
RESISTOR, THICK FILM, 10M, 1%, 2010; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10M, 1%, 2010; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 10M, 0.5W, 1%, Thick Film, 2010; Resistance Bourns - 40Y9457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.5W, 1%, Thick Film, 2010; Resistance Bourns
40Y9457
Res, 10M, 0.5W, 1%, Thick Film, 2010; Resistance Bourns 40Y9457
RES, 10M, 0.5W, 1%, THICK FILM, 2010; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 10M, 0.5W, 1%, THICK FILM, 2010; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1326140-CHV2010-FX-1005ELF 8696034P 1669976 CHV2010-FX-1005ELFCT-ND 52-CHV2010-FX-1005ELF CHV2010-FX-1005ELF 42Y0171
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 2W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 10M, 1%, 2010; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details