Bourns, Inc. Chip Resistor - Surface Mount CHV2010-FX-1004ELF

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2010-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-1004ELFCT-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-1004ELFTR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-1004ELFDKR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns - 52AC3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
52AC3635
Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns 52AC3635
RES, 1M, 1%, 0.5W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns - 34AK1200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
34AK1200
Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns 34AK1200
RES, 1M, 1%, 0.5W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2010-FX-1004ELFCT-ND 52AC3635
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details