Bourns, Inc. Chip Resistor - Surface Mount CHV2010-FX-1003EST

Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2010-FX-1003ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-1003ESTTR-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-1003ESTTR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-FX-1003ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-1003ESTCT-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-1003ESTCT-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-FX-1003ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-FX-1003ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV2010-FX-1003ESTDKR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns - 56AJ0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
56AJ0653
Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns 56AJ0653
RES, 100K, 1%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns - 56AJ0652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
56AJ0652
Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns 56AJ0652
RES, 100K, 1%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2010-FX-1003ESTTR-ND 56AJ0653
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.5W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details