Bourns, Inc. SMD 2W Resistor CHV2010-FX-1003ELF

Description
RES SMD 100K OHM 1% 1/2W 2010 Product overview: CHV2010-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2010-FX-1003EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100K OHM 1% 1/2W 2010 Product overview: CHV2010-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2010-FX-1003EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-CHV2010-FX-1003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CHV2010-FX-1003ELF
SMD 2W Resistor 52-CHV2010-FX-1003ELF
RES SMD 100K OHM 1% 1/2W 2010 Product overview: CHV2010-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2010-FX-1003EL F can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 1% 1/2W 2010 Product overview: CHV2010-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV2010-FX-1003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-1003ELFTR-ND
Chip Resistor - Surface Mount CHV2010-FX-1003ELFTR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount CHV2010-FX-1003ELFDKR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV2010-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV2010-FX-1003ELFCT-ND
Chip Resistor - Surface Mount CHV2010-FX-1003ELFCT-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 100K, 0.5W, 1%, Thick Film, 2010; Resistance Bourns - 40Y9456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5W, 1%, Thick Film, 2010; Resistance Bourns
40Y9456
Res, 100K, 0.5W, 1%, Thick Film, 2010; Resistance Bourns 40Y9456
RES, 100K, 0.5W, 1%, THICK FILM, 2010; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 100K, 0.5W, 1%, THICK FILM, 2010; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CHV2010-FX-1003ELF CHV2010-FX-1003ELFTR-ND 40Y9456
Product Name SMD 2W Resistor Chip Resistor - Surface Mount Res, 100K, 0.5W, 1%, Thick Film, 2010; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details