Bourns, Inc. Chip Resistor - Surface Mount CHV1206AJW-104ELF

Description
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV1206AJW-104ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206AJW-104ELFTR-ND
Chip Resistor - Surface Mount 118-CHV1206AJW-104ELFTR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV1206AJW-104ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206AJW-104ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV1206AJW-104ELFDKR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV1206AJW-104ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206AJW-104ELFCT-ND
Chip Resistor - Surface Mount 118-CHV1206AJW-104ELFCT-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2437762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437762P
Surface Mount Resistors 2437762P
Bourns CHV1206AJW-104ELF

Bourns CHV1206AJW-104ELF

Supplier's Site
Surface Mount Resistors - 2437761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437761
Surface Mount Resistors 2437761
Bourns CHV1206AJW-104ELF

Bourns CHV1206AJW-104ELF

Supplier's Site
Surface Mount Resistors - 2437762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437762
Surface Mount Resistors 2437762
Bourns CHV1206AJW-104ELF

Bourns CHV1206AJW-104ELF

Supplier's Site
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns - 56AJ0649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns
56AJ0649
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns 56AJ0649
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns - 56AJ0648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns
56AJ0648
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns 56AJ0648
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CHV1206AJW-104ELFTR-ND 2437762P 56AJ0649
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers