Bourns, Inc. Surface Mount Resistors CHV1206AFX-1003ELF

Description
Bourns CHV1206AFX-1003ELF
Request a Quote Datasheet
Description
Bourns CHV1206AFX-1003ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2437759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437759
Surface Mount Resistors 2437759
Bourns CHV1206AFX-1003ELF

Bourns CHV1206AFX-1003ELF

Supplier's Site
Surface Mount Resistors - 2437760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437760P
Surface Mount Resistors 2437760P
Bourns CHV1206AFX-1003ELF

Bourns CHV1206AFX-1003ELF

Supplier's Site
Surface Mount Resistors - 2437760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437760
Surface Mount Resistors 2437760
Bourns CHV1206AFX-1003ELF

Bourns CHV1206AFX-1003ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CHV1206AFX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206AFX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CHV1206AFX-1003ELFCT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV1206AFX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206AFX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CHV1206AFX-1003ELFTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV1206AFX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206AFX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV1206AFX-1003ELFDKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns - 56AJ0646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns
56AJ0646
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns 56AJ0646
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns - 56AJ0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns
56AJ0647
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns 56AJ0647
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437759 118-CHV1206AFX-1003ELFCT-ND 56AJ0646
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details